Universal Cutting Tools, Inc. Taper Pipe Tap 115K-1/16 115K-1/16

Description
Taper Pipe Tap - Interrupted Thread - Korean Brand
Description
Taper Pipe Tap - Interrupted Thread - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Taper Pipe Tap 115K-1/16 - 115K-1/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Pipe Tap 115K-1/16
115K-1/16
Taper Pipe Tap 115K-1/16 115K-1/16
Taper Pipe Tap - Interrupted Thread - Korean Brand

Taper Pipe Tap - Interrupted Thread - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 115K-1/16
Product Name Taper Pipe Tap 115K-1/16
Type Interrupted Thread Tap; Pipe Tap (Taper)
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 7495691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M5
Thread Form Metric Coarse
Overall Length 2.28 inch (58 mm)
View Details
Hand Tap 100OS-5/8-11 - 100OS-5/8-11 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 5/8"
View Details
M4x0.35 Second Lead Tap - T10793S - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Plug Tap
Nominal ISO Size M4
Thread Form M
View Details