Universal Cutting Tools, Inc. Taper Pipe Tap 110K-3/8 110K-3/8

Description
Taper Pipe Tap - Regular Thread - Korean Brand
Description
Taper Pipe Tap - Regular Thread - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Taper Pipe Tap 110K-3/8 - 110K-3/8 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Pipe Tap 110K-3/8
110K-3/8
Taper Pipe Tap 110K-3/8 110K-3/8
Taper Pipe Tap - Regular Thread - Korean Brand

Taper Pipe Tap - Regular Thread - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 110K-3/8
Product Name Taper Pipe Tap 110K-3/8
Type Pipe Tap (Taper)
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 215568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M8
Thread Form Metric
Overall Length 2.83 inch (72 mm)
View Details
Hand Tap 105-3/4-16 - 105-3/4-16 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 3/4"
View Details
M5x0.5 Second Lead Tap - T11053S - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Plug Tap
Nominal ISO Size M5
Thread Form M
View Details