Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TAPS
UNIVERSAL CUTTING TOOLS, INC.
110K-2-1/2 -- TAPER PIPE TAP 110K-2-1/2
Universal Cutting Tools, Inc.
Taper Pipe Tap 110K-2-1/2
110K-2-1/2
Description
Taper Pipe Tap - Regular Thread - Korean Brand
Universal Cutting Tools, Inc.
Done
Description
Taper Pipe Tap - Regular Thread - Korean Brand
Suppliers
Company
Product
Description
Supplier Links
Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Pipe Tap 110K-2-1/2
110K-2-1/2
Taper Pipe Tap 110K-2-1/2
110K-2-1/2
Taper Pipe Tap - Regular Thread - Korean Brand
Taper Pipe Tap - Regular Thread - Korean Brand
Supplier's Site
Technical Specifications
Universal Cutting Tools, Inc.
Product Category
Taps
Product Number
110K-2-1/2
Product Name
Taper Pipe Tap 110K-2-1/2
Type
Pipe Tap (Taper)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Threading Taps
5089913
Specs
Type
Short machine
Nominal ISO Size
M4
Thread Form
Metric
View Details
Universal Cutting Tools, Inc.
Taper Pipe Tap 110-3-1/2
110-3-1/2
Specs
Type
Pipe Tap (Taper)
Other Size Specifications
3-1/2"
Thread Length
2.69 inch (68.26 mm)
View Details
Gray Tools Canada Inc.
53 Pieces Rethreading Kit
91953
View Details
Wiseman Threading Tools Ltd.
M5x0.8 Spiral Point machine Nut Tap
T11159MSP
Specs
Type
Nut Tap; Spiral Point Tap
Nominal ISO Size
M5
Thread Form
M
View Details