Universal Cutting Tools, Inc. Taper Pipe Tap 110K-1/2 110K-1/2

Description
Taper Pipe Tap - Regular Thread - Korean Brand
Description
Taper Pipe Tap - Regular Thread - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Taper Pipe Tap 110K-1/2 - 110K-1/2 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Pipe Tap 110K-1/2
110K-1/2
Taper Pipe Tap 110K-1/2 110K-1/2
Taper Pipe Tap - Regular Thread - Korean Brand

Taper Pipe Tap - Regular Thread - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 110K-1/2
Product Name Taper Pipe Tap 110K-1/2
Type Pipe Tap (Taper)
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 193577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M24
Thread Form Metric
Overall Length 5.14 inch (130 mm)
View Details
Hand Tap 100K-P 7/16-20 - 100K-7/16-20-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 7/16"
View Details
M8x0.5 Second Lead Tap - T11753S - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Plug Tap
Nominal ISO Size M8
Thread Form M
View Details