Universal Cutting Tools, Inc. Taper Pipe Tap 110K-1/16 110K-1/16

Description
Taper Pipe Tap - Regular Thread - Korean Brand
Description
Taper Pipe Tap - Regular Thread - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Taper Pipe Tap 110K-1/16 - 110K-1/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Pipe Tap 110K-1/16
110K-1/16
Taper Pipe Tap 110K-1/16 110K-1/16
Taper Pipe Tap - Regular Thread - Korean Brand

Taper Pipe Tap - Regular Thread - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 110K-1/16
Product Name Taper Pipe Tap 110K-1/16
Type Pipe Tap (Taper)
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 215530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M6
Thread Form Metric
Overall Length 2.6 inch (66 mm)
View Details
Hand Tap 100K-B 12-24 - 100K-12-24-B - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Bottoming Tap
Nominal SAE Size # 12
View Details
6-32 Spiral Point Taps Machine Screw Sizes - 15313 - R/N Reiff & Nestor Company
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size # 6
View Details