Universal Cutting Tools, Inc. Hand Tap 105K-8-32 105K-8-32

Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 105K-8-32 - 105K-8-32 - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 105K-8-32
105K-8-32
Hand Tap 105K-8-32 105K-8-32
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 105K-8-32
Product Name Hand Tap 105K-8-32
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 828117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M10
View Details
Hand Tap 105-1-12 - 105-1-12 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 1"
View Details
3-48 Hand Taps Machine Screw Sizes - 10821 - R/N Reiff & Nestor Company
Specs
Chamfer Type Taper Tap
Nominal SAE Size # 3
View Details