Universal Cutting Tools, Inc. Hand Tap 105K-12-28 105K-12-28

Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 105K-12-28 - 105K-12-28 - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 105K-12-28
105K-12-28
Hand Tap 105K-12-28 105K-12-28
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 105K-12-28
Product Name Hand Tap 105K-12-28
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M16
Thread Form Metric
Overall Length 3.15 inch (80 mm)
View Details
Hand Tap 100K-B 3/4-16 - 100K-3/4-16-B - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Bottoming Tap
Nominal SAE Size 3/4"
View Details
M8x1.25 Second Lead Tap - T11903S - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Plug Tap
Nominal ISO Size M8
Thread Form M
View Details