Universal Cutting Tools, Inc. Hand Tap 100K-P 7/16-20 100K-7/16-20-P

Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-P 7/16-20 - 100K-7/16-20-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-P 7/16-20
100K-7/16-20-P
Hand Tap 100K-P 7/16-20 100K-7/16-20-P
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-7/16-20-P
Product Name Hand Tap 100K-P 7/16-20
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Nominal ISO Size M8
Thread Form Metric
Overall Length 3.54 inch (90 mm)
View Details
14-20 Hand Taps Machine Screw Sizes - 13931 - R/N Reiff & Nestor Company
Specs
Chamfer Type Taper Tap
Nominal SAE Size # 14
View Details
M8x1 Taper Lead Tap - T11854T - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Taper Tap
Nominal ISO Size M8
Thread Form M
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - M5-0.8 - 40570 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M5
Thread Form STI
View Details