Universal Cutting Tools, Inc. Hand Tap 100K-P 7/16-14 100K-7/16-14-P

Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-P 7/16-14 - 100K-7/16-14-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-P 7/16-14
100K-7/16-14-P
Hand Tap 100K-P 7/16-14 100K-7/16-14-P
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-7/16-14-P
Product Name Hand Tap 100K-P 7/16-14
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 6699384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hexagon drive tap
Nominal ISO Size M5
Thread Form Metric
View Details
Taper Pipe Taps (NPT) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
Other Size Specifications 1/8", 1/16"
View Details
Hand Tap 100K-B 12-24 - 100K-12-24-B - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Bottoming Tap
Nominal SAE Size # 12
View Details
Cutting Taps - CoroTap 200 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Point Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.1970 to 1.77 inch (5 to 45.01 mm)
View Details