Universal Cutting Tools, Inc. Hand Tap 100K-P 6-32 100K-6-32-P

Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-P 6-32 - 100K-6-32-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-P 6-32
100K-6-32-P
Hand Tap 100K-P 6-32 100K-6-32-P
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-6-32-P
Product Name Hand Tap 100K-P 6-32
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 3406552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spiral point tap
Nominal ISO Size M12
Thread Form Metric
View Details
Taper Pipe Tap 110K-1-1/2 - 110K-1-1/2 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Pipe Tap (Taper)
Nominal SAE Size 1 1/2"
Thread Length 1.75 inch (44.45 mm)
View Details
Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
M5x0.8 Taper Lead machine Nut Tap - T11159MT - Wiseman Threading Tools Ltd.
Specs
Type Nut Tap
Chamfer Type Taper Tap
Nominal ISO Size M5
View Details