Universal Cutting Tools, Inc. Hand Tap 100K-P 5-40 100K-5-40-P

Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-P 5-40 - 100K-5-40-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-P 5-40
100K-5-40-P
Hand Tap 100K-P 5-40 100K-5-40-P
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-5-40-P
Product Name Hand Tap 100K-P 5-40
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 7495694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M6
Thread Form Metric Coarse
Overall Length 2.6 inch (66 mm)
View Details
Hand Tap 105K-9/16-18 - 105K-9/16-18 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Other Size Specifications 9/16"
View Details
M12x1.75 DIN376 Spiral Flute Tap - T03357SF - Wiseman Threading Tools Ltd.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M12
Thread Form M
View Details