Universal Cutting Tools, Inc. Hand Tap 100K-T 3-56 100K-3-56-T

Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-T 3-56 - 100K-3-56-T - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-T 3-56
100K-3-56-T
Hand Tap 100K-T 3-56 100K-3-56-T
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-3-56-T
Product Name Hand Tap 100K-T 3-56
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thread Form UNC; UNC
Overall Length 4.13 inch (105 mm)
View Details
Hand Tap 100OS-1-1/2-6 - 100OS-1-1/2-6 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 1 1/2"
View Details
8-36 High Speed Steel Combined Taps And Drills - 16147 - R/N Reiff & Nestor Company
Specs
Nominal SAE Size # 8
Overall Length 2.12 inch (53.97 mm)
View Details