Universal Cutting Tools, Inc. Hand Tap 100K-B 3-56 100K-3-56-B

Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-B 3-56 - 100K-3-56-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-B 3-56
100K-3-56-B
Hand Tap 100K-B 3-56 100K-3-56-B
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-3-56-B
Product Name Hand Tap 100K-B 3-56
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 455914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spiral Point Tap; Spiral point
Nominal SAE Size 5/16"
Thread Form Unc
View Details
M8X1.25 High Speed Steel Combined Taps And Drills - 16173 - R/N Reiff & Nestor Company
Specs
Nominal ISO Size M8
Overall Length 2.84 inch (72.23 mm)
View Details
Tap - Non Metric - 68049 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size 5/16"
View Details
Hand Tap 100K-T 5/8-18 - 100K-5/8-18-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Nominal SAE Size 5/8"
View Details