Universal Cutting Tools, Inc. Hand Tap 100K-T 3/4-16 100K-3/4-16-T

Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-T 3/4-16 - 100K-3/4-16-T - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-T 3/4-16
100K-3/4-16-T
Hand Tap 100K-T 3/4-16 100K-3/4-16-T
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-3/4-16-T
Product Name Hand Tap 100K-T 3/4-16
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal SAE Size 3/8"
Thread Form UNC; UNC
Overall Length 2.76 inch (70 mm)
View Details
Hand Tap 100-T 3/8-24 - 100-3/8-24-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Nominal SAE Size 3/8"
View Details
M5x0.8+0.001 Spiral Flute Tap - T07257SF1 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M5
Thread Form M
View Details