Universal Cutting Tools, Inc. Hand Tap 100K-T 3/4-10 100K-3/4-10-T

Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-T 3/4-10 - 100K-3/4-10-T - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-T 3/4-10
100K-3/4-10-T
Hand Tap 100K-T 3/4-10 100K-3/4-10-T
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-3/4-10-T
Product Name Hand Tap 100K-T 3/4-10
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 152457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chamfer Type Taper Tap; Plug Tap
Thread Form BA; BA
Overall Length 1.75 inch (44.5 mm)
View Details
Hand Tap 100-B 10-32 - 100-10-32-B - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Bottoming Tap
Nominal SAE Size # 10
View Details
M7x1.25 Bottom Lead Tap - T11652P - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Other Size Specifications M7
Thread Form M
View Details