Universal Cutting Tools, Inc. Hand Tap 100K-B 2-64 100K-2-64-B

Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-B 2-64 - 100K-2-64-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-B 2-64
100K-2-64-B
Hand Tap 100K-B 2-64 100K-2-64-B
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-2-64-B
Product Name Hand Tap 100K-B 2-64
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thread Form UNC; UNC
Overall Length 4.13 inch (105 mm)
View Details
14-20 Hand Taps Machine Screw Sizes - 13931 - R/N Reiff & Nestor Company
Specs
Chamfer Type Taper Tap
Nominal SAE Size # 14
View Details
T-10 Straight Flute Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Straight Flute
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details
Hand Tap 100K-P 1-1/2-6 - 100K-1-1/2-6-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 1 1/2"
View Details