Universal Cutting Tools, Inc. Hand Tap 100K-B 12-24 100K-12-24-B

Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-B 12-24 - 100K-12-24-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-B 12-24
100K-12-24-B
Hand Tap 100K-B 12-24 100K-12-24-B
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-12-24-B
Product Name Hand Tap 100K-B 12-24
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 427953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Straight flute
Thread Form Pg
Overall Length 3.15 inch (80 mm)
View Details
Hand Tap 100K-P 12-24 - 100K-12-24-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size # 12
View Details
M5x0.8 DIN376 Taper Lead Tap - T03154T - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Taper Tap
Nominal ISO Size M5
Thread Form M
View Details