Universal Cutting Tools, Inc. Hand Tap 100K-P 10-24 100K-10-24-P

Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-P 10-24 - 100K-10-24-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-P 10-24
100K-10-24-P
Hand Tap 100K-P 10-24 100K-10-24-P
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-10-24-P
Product Name Hand Tap 100K-P 10-24
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 499324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spiral Fluted Tap; Spiral flute
Nominal ISO Size M4
Thread Form Metric
View Details
Hand Tap 100K-B 1-14 - 100K-1-14-B - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Bottoming Tap
Nominal SAE Size 1"
View Details
3-48 Spiral Point Taps Machine Screw Sizes - 14612 - R/N Reiff & Nestor Company
Specs
Chamfer Type Plug Tap
Nominal SAE Size # 3
View Details