Universal Cutting Tools, Inc. Hand Tap 100K-P 1-3/8-12 100K-1-3/8-12-P

Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-P 1-3/8-12 - 100K-1-3/8-12-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-P 1-3/8-12
100K-1-3/8-12-P
Hand Tap 100K-P 1-3/8-12 100K-1-3/8-12-P
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-1-3/8-12-P
Product Name Hand Tap 100K-P 1-3/8-12
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 152328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chamfer Type Taper Tap; Plug Tap
Thread Form UNC; UNC
Overall Length 1.75 inch (44.5 mm)
View Details
Hand Tap 100K-T 5/16-18 - 100K-5/16-18-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Nominal SAE Size 5/16"
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - 5/8-11 - 21470 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size 5/8"
Thread Form STI
View Details
M10X1.5 High Speed Steel Combined Taps And Drills - 16177 - R/N Reiff & Nestor Company
Specs
Nominal ISO Size M10
Overall Length 3.38 inch (85.72 mm)
View Details