Universal Air & Gas Products Corp. Air Compressor, Booster Systems & Components

Description
Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000 psig and accommodate air, inert gases, fuel gases and many process gases. Both ambient intake and booster compressors are available in both lubricated and non-lubricated, rotary and reciprocating designs. Electric, diesel, gas and hydraulic drives are applied as required with simple or comprehensive control features. Breathing air compressors for SCBA / SCUBA fill or low-pressure, OSHA type C, Grade-D; hazardous location designs; and turnkey products are primary markets for UAPC. A Complete line of Compressors, Boosters and Air Systems, Aftercoolers, Dryers, Filters, ASME Tanks, Vacuum Pumps, Blowers, Lubricant, Parts & Repairs, High Pressure, Low Pressure, 0 to 1500 CFM, Compact, with Wheels, without Wheels, we can provide them for you. Air Compressors/Boosters Oil-Free and Lubricated 1-500hp Rotary; 1-150hp Reciprocating 5 to 2600 scfm, up to 35000 psig. Electric, Engine or Hydraulic Drive All NEMA Classifications 1-12. Air and water cooled designs Products and Services include: Lubricated and Oil Free Recips for Air and Gas Compressor/Boosters, 1 or 2 stage, vertical or horizontal Bare blocks or turnkey custom packages Dry and Oil Flooded Rotary Screw Units Base/tank mounted, open or cabinet enclosed Diesel-driven construction portable & utility Standard packages or turnkey custom designs
Description
Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000 psig and accommodate air, inert gases, fuel gases and many process gases. Both ambient intake and booster compressors are available in both lubricated and non-lubricated, rotary and reciprocating designs. Electric, diesel, gas and hydraulic drives are applied as required with simple or comprehensive control features. Breathing air compressors for SCBA / SCUBA fill or low-pressure, OSHA type C, Grade-D; hazardous location designs; and turnkey products are primary markets for UAPC. A Complete line of Compressors, Boosters and Air Systems, Aftercoolers, Dryers, Filters, ASME Tanks, Vacuum Pumps, Blowers, Lubricant, Parts & Repairs, High Pressure, Low Pressure, 0 to 1500 CFM, Compact, with Wheels, without Wheels, we can provide them for you. Air Compressors/Boosters Oil-Free and Lubricated 1-500hp Rotary; 1-150hp Reciprocating 5 to 2600 scfm, up to 35000 psig. Electric, Engine or Hydraulic Drive All NEMA Classifications 1-12. Air and water cooled designs Products and Services include: Lubricated and Oil Free Recips for Air and Gas Compressor/Boosters, 1 or 2 stage, vertical or horizontal Bare blocks or turnkey custom packages Dry and Oil Flooded Rotary Screw Units Base/tank mounted, open or cabinet enclosed Diesel-driven construction portable & utility Standard packages or turnkey custom designs

Suppliers

Company
Product
Description
Supplier Links
Air Compressor, Booster Systems & Components -  - Universal Air & Gas Products Corp.
Norfolk, VA, USA
Air Compressor, Booster Systems & Components
Air Compressor, Booster Systems & Components
Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000 psig and accommodate air, inert gases, fuel gases and many process gases. Both ambient intake and booster compressors are available in both lubricated and non-lubricated, rotary and reciprocating designs. Electric, diesel, gas and hydraulic drives are applied as required with simple or comprehensive control features. Breathing air compressors for SCBA / SCUBA fill or low-pressure, OSHA type C, Grade-D; hazardous location designs; and turnkey products are primary markets for UAPC. A Complete line of Compressors, Boosters and Air Systems, Aftercoolers, Dryers, Filters, ASME Tanks, Vacuum Pumps, Blowers, Lubricant, Parts & Repairs, High Pressure, Low Pressure, 0 to 1500 CFM, Compact, with Wheels, without Wheels, we can provide them for you. Air Compressors/Boosters Oil-Free and Lubricated 1-500hp Rotary; 1-150hp Reciprocating 5 to 2600 scfm, up to 35000 psig. Electric, Engine or Hydraulic Drive All NEMA Classifications 1-12. Air and water cooled designs Products and Services include: Lubricated and Oil Free Recips for Air and Gas Compressor/Boosters, 1 or 2 stage, vertical or horizontal Bare blocks or turnkey custom packages Dry and Oil Flooded Rotary Screw Units Base/tank mounted, open or cabinet enclosed Diesel-driven construction portable & utility Standard packages or turnkey custom designs

Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000 psig and accommodate air, inert gases, fuel gases and many process gases. Both ambient intake and booster compressors are available in both lubricated and non-lubricated, rotary and reciprocating designs. Electric, diesel, gas and hydraulic drives are applied as required with simple or comprehensive control features. Breathing air compressors for SCBA / SCUBA fill or low-pressure, OSHA type C, Grade-D; hazardous location designs; and turnkey products are primary markets for UAPC.
A Complete line of Compressors, Boosters and Air Systems, Aftercoolers, Dryers, Filters, ASME Tanks, Vacuum Pumps, Blowers, Lubricant, Parts & Repairs, High Pressure, Low Pressure, 0 to 1500 CFM, Compact, with Wheels, without Wheels, we can provide them for you.

Air Compressors/Boosters

Oil-Free and Lubricated
1-500hp Rotary; 1-150hp Reciprocating
5 to 2600 scfm, up to 35000 psig.
Electric, Engine or Hydraulic Drive
All NEMA Classifications 1-12.
Air and water cooled designs
Products and Services include:
Lubricated and Oil Free Recips for Air and Gas
Compressor/Boosters, 1 or 2 stage, vertical or horizontal
Bare blocks or turnkey custom packages
Dry and Oil Flooded Rotary Screw Units
Base/tank mounted, open or cabinet enclosed
Diesel-driven construction portable & utility
Standard packages or turnkey custom designs

Supplier's Site

Technical Specifications

  Universal Air & Gas Products Corp.
Product Category Air Compressors
Product Name Air Compressor, Booster Systems & Components
Compressor Technology Reciprocating Piston (optional feature); Rotary Screw (optional feature); Rotary Vane
Power Source Hydraulic (optional feature); AC Single Phase (optional feature); AC Three Phase (optional feature); Diesel (optional feature); Gasoline (optional feature)
Lubrication Style Lubricated (optional feature); Oil-free (optional feature)
Mass Flow Capacity 5 to 2600 SCFM (8.5 to 4419 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
Single-Stage Ring Compressors - VFZ701A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 6.7 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M125 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 405 SCFM (688 m³/hr)
Discharge / Operating Pressure 205 psi (144 m H2O)
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details