Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HUMAN MACHINE INTERFACES
UNITRONICS INC.
V1040-T20B -- OPERATOR INTERFACE
Unitronics Inc.
Operator Interface
V1040-T20B
Description
UNITRONICS HMI / MMI / OIT V1040-T20B
Radwell International
Done
Description
UNITRONICS HMI / MMI / OIT V1040-T20B
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Operator Interface
Operator Interface
UNITRONICS HMI / MMI / OIT V1040-T20B
UNITRONICS HMI / MMI / OIT V1040-T20B
Supplier's Site
Technical Specifications
Radwell International
Product Category
Human Machine Interfaces
Product Name
Operator Interface
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
HMI Displays
2765904
Specs
I/O Interfaces
COM
Certifications
RoHS Compliant
Resolution
1024 x 600 pixel
View Details
Schaltbau GmbH
Schaltbau ATX-SPII Displays - Human Machine Interfaces
Specs
Resolution
1024 x 768 max. up to 1,000 cd/m²
View Details
BARTEC
POLARIS Smart HMI 21,5" W
polaris smart hmi 215 w
Specs
Configuration
Panel
I/O Interfaces
Ethernet; USB
Type
Flat Panel Display
View Details
Advantech
Touch Screen, Fhd, 15.6, 240Vac, Pcap; Meter Display Type Advantech
VUE-2156-FD45PX-N4
Specs
Screen
Graphic
Resolution
1920 x 1080 Pixels
Display Size
15.6 inch (396 mm)
View Details