United Technologies Corporation Strobe/Flashing Light Unit WG4RF-HVMHC

Description
PIEZOELECTRIC SOUNDER TYPE 5.6 INCH W X 1.4 INCH D X 8.5 INCH H SIZE UL, ULC APPROVAL 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION SURFACE, WALL, CEILING MOUNTING XENON LAMP TYPE 0.342 AMPERE, 0.408 AMPERE, 0.517 AMPERE, 0.526 AMPERE AT 24 VDC OPERATING CURRENT CLEAR LENS COLOR 100.5 DB AT 1 M, 90.5 DB AT 10 FT (TEMPORAL), 104.7 DB AT 1 M, 94.7 DB AT 10 FT (STEADY) SOUND INTENSITY 102/123/147/161 CD LIGHT INTENSITY TEMPERATURE RATING -40 TO 151 DEG F
Datasheet
Description
PIEZOELECTRIC SOUNDER TYPE 5.6 INCH W X 1.4 INCH D X 8.5 INCH H SIZE UL, ULC APPROVAL 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION SURFACE, WALL, CEILING MOUNTING XENON LAMP TYPE 0.342 AMPERE, 0.408 AMPERE, 0.517 AMPERE, 0.526 AMPERE AT 24 VDC OPERATING CURRENT CLEAR LENS COLOR 100.5 DB AT 1 M, 90.5 DB AT 10 FT (TEMPORAL), 104.7 DB AT 1 M, 94.7 DB AT 10 FT (STEADY) SOUND INTENSITY 102/123/147/161 CD LIGHT INTENSITY TEMPERATURE RATING -40 TO 151 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - WG4RF-HVMHC - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
WG4RF-HVMHC
Strobe/Flashing Light Unit WG4RF-HVMHC
PIEZOELECTRIC SOUNDER TYPE 5.6 INCH W X 1.4 INCH D X 8.5 INCH H SIZE UL, ULC APPROVAL 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION SURFACE, WALL, CEILING MOUNTING XENON LAMP TYPE 0.342 AMPERE, 0.408 AMPERE, 0.517 AMPERE, 0.526 AMPERE AT 24 VDC OPERATING CURRENT CLEAR LENS COLOR 100.5 DB AT 1 M, 90.5 DB AT 10 FT (TEMPORAL), 104.7 DB AT 1 M, 94.7 DB AT 10 FT (STEADY) SOUND INTENSITY 102/123/147/161 CD LIGHT INTENSITY TEMPERATURE RATING -40 TO 151 DEG F
  • PIEZOELECTRIC SOUNDER TYPE
  • 5.6 INCH W X 1.4 INCH D X 8.5 INCH H SIZE
  • UL, ULC APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • INDOOR/OUTDOOR APPLICATION
  • SURFACE, WALL, CEILING MOUNTING
  • XENON LAMP TYPE
  • 0.342 AMPERE, 0.408 AMPERE, 0.517 AMPERE, 0.526 AMPERE AT 24 VDC OPERATING CURRENT
  • CLEAR LENS COLOR
  • 100.5 DB AT 1 M, 90.5 DB AT 10 FT (TEMPORAL), 104.7 DB AT 1 M, 94.7 DB AT 10 FT (STEADY) SOUND INTENSITY
  • 102/123/147/161 CD LIGHT INTENSITY
  • TEMPERATURE RATING -40 TO 151 DEG F
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number WG4RF-HVMHC
Product Name Strobe/Flashing Light Unit
Mounting Ceiling Mounted
Features Outdoor Rated
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V AC Industrial Horn - 855H-BCA24DDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-D-R-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
Beacons - 125328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
View Details
Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details