The Det-Tronics® SmokeWatch™ U5015 Explosion-Proof Smoke Detector is a Class I Division 1, 2 and Zone 1 explosion-proof rated smoke detector that is suitable for hazardous, industrial, and commercial applications. This smoke detector has unique design that operates effectively in both smoldering and rapidly growing fires.
The photoelectric operation and signal processing features of the SmokeWatch U5015, along with Class I Division 1 and IP44 ingress protection certifications mean that hazardous areas now have crucial safety equipment available in places that previously did not have a choice of such high-standard devices.
Easy to Install and Maintain
Ideal and suitable detector for heavy industrial applications, such as offshore oil rigs, wastewater treatment plants, and other high-hazard environments
Advanced photoelectric operation
Rugged design for environmental extremes
Alarm , Auxiliary, and Fault relays for controlling annunciating devices or fire panel interface
0-20 mA output for PLC and DCS integration
Highly visible LED provides indication that an alarm has occurred
Best Protection
Industry leader for third party approvals:
FM Approved for use in Class I, Division 1 hazardous locations
FM Approved for smoke detection performance (FM 3230)
IECEx Zone approved
IP44 ingress protection level suitable for onshore or offshore requirements
Self-checking circuitry provides reliable smoke detection
1 year warranty
The Det-Tronics® SmokeWatch™ U5015 Explosion-Proof Smoke Detector is a Class I Division 1, 2 and Zone 1 explosion-proof rated smoke detector that is suitable for hazardous, industrial, and commercial applications. This smoke detector has unique design that operates effectively in both smoldering and rapidly growing fires.
The photoelectric operation and signal processing features of the SmokeWatch U5015, along with Class I Division 1 and IP44 ingress protection certifications mean that hazardous areas now have crucial safety equipment available in places that previously did not have a choice of such high-standard devices.
Easy to Install and Maintain
- Ideal and suitable detector for heavy industrial applications, such as offshore oil rigs, wastewater treatment plants, and other high-hazard environments
- Advanced photoelectric operation
- Rugged design for environmental extremes
- Alarm , Auxiliary, and Fault relays for controlling annunciating devices or fire panel interface
- 0-20 mA output for PLC and DCS integration
- Highly visible LED provides indication that an alarm has occurred
Best Protection
- Industry leader for third party approvals:
- FM Approved for use in Class I, Division 1 hazardous locations
- FM Approved for smoke detection performance (FM 3230)
- IECEx Zone approved
- IP44 ingress protection level suitable for onshore or offshore requirements
- Self-checking circuitry provides reliable smoke detection
- 1 year warranty