Det-Tronics Wall Mount Gas Enclosures Q2050

Description
The Q2050 series of wall mount enclosures provide a weatherproof, NEMA4X fiberglass enclosure with clear door for nonhazardous area installations. Available with any combination of combustible or toxic panel-mounted R8471 gas controllers (up to 6 maximum), the Q2050 series is also offered with or without a preinstalled 24vdc power supply. All enclosures include preinstalled field wiring terminal strips and virtual plug & play installation.
Description
The Q2050 series of wall mount enclosures provide a weatherproof, NEMA4X fiberglass enclosure with clear door for nonhazardous area installations. Available with any combination of combustible or toxic panel-mounted R8471 gas controllers (up to 6 maximum), the Q2050 series is also offered with or without a preinstalled 24vdc power supply. All enclosures include preinstalled field wiring terminal strips and virtual plug & play installation.

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Gas Enclosures - Q2050 - Det-Tronics
Minneapolis, MN, USA
Wall Mount Gas Enclosures
Q2050
Wall Mount Gas Enclosures Q2050
The Q2050 series of wall mount enclosures provide a weatherproof, NEMA4X fiberglass enclosure with clear door for nonhazardous area installations. Available with any combination of combustible or toxic panel-mounted R8471 gas controllers (up to 6 maximum), the Q2050 series is also offered with or without a preinstalled 24vdc power supply. All enclosures include preinstalled field wiring terminal strips and virtual plug & play installation.

The Q2050 series of wall mount enclosures provide a weatherproof, NEMA4X fiberglass enclosure with clear door for nonhazardous area installations. Available with any combination of combustible or toxic panel-mounted R8471 gas controllers (up to 6 maximum), the Q2050 series is also offered with or without a preinstalled 24vdc power supply. All enclosures include preinstalled field wiring terminal strips and virtual plug & play installation.

Supplier's Site

Technical Specifications

  Det-Tronics
Product Category NEMA and IP Enclosures
Product Number Q2050
Product Name Wall Mount Gas Enclosures
NEMA Rating Type 4X
Length 15.5 to 19.5 inch (394 to 495 mm)
Width 12.75 to 17.3 inch (324 to 439 mm)
Depth 8.25 to 9.63 inch (210 to 245 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-515 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
View Details
2 suppliers
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2386 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details