UNITED TECHNOLOGIES CORPORATION
P-041917-0039 -- STACK LIGHT LAMP
United Technologies Corporation
Stack Light Lamp
P-041917-0039
Description
INCANDESCENT TYPE
52 SERIES STACKLIGHT USED ON
240 VAC VOLTAGE RATING
0.1 AMPERE CURRENT RATING
25 W WATTAGE
LAMP INTENSITY 232 LUMEN
LAMP LIFE 120 HR
Datasheet
Description
INCANDESCENT TYPE
52 SERIES STACKLIGHT USED ON
240 VAC VOLTAGE RATING
0.1 AMPERE CURRENT RATING
25 W WATTAGE
LAMP INTENSITY 232 LUMEN
LAMP LIFE 120 HR
Datasheet
Suppliers
INCANDESCENT TYPE
52 SERIES STACKLIGHT USED ON
240 VAC VOLTAGE RATING
0.1 AMPERE CURRENT RATING
25 W WATTAGE
LAMP INTENSITY 232 LUMEN
LAMP LIFE 120 HR
- INCANDESCENT TYPE
- 52 SERIES STACKLIGHT USED ON
- 240 VAC VOLTAGE RATING
- 0.1 AMPERE CURRENT RATING
- 25 W WATTAGE
- LAMP INTENSITY 232 LUMEN
- LAMP LIFE 120 HR
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Incandescent Lamps |
|
Product Number
|
P-041917-0039 |
|
Product Name
|
Stack Light Lamp |
|
Lamp Power
|
25 watts
|
Unlock Full Specs
to access all available technical data