United Technologies CorporationStack Light LampP-041695-0108
Description
INCANDESCENT TYPE
51 SERIES FLASHING LIGHT WITH HORN USED ON
120 VAC VOLTAGE RATING
0.29 AMPERE CURRENT RATING
40 W WATTAGE
LAMP INTENSITY 266 LUMEN
LAMP LIFE 3920 HR
Datasheet
Description
INCANDESCENT TYPE
51 SERIES FLASHING LIGHT WITH HORN USED ON
120 VAC VOLTAGE RATING
0.29 AMPERE CURRENT RATING
40 W WATTAGE
LAMP INTENSITY 266 LUMEN
LAMP LIFE 3920 HR
INCANDESCENT TYPE
51 SERIES FLASHING LIGHT WITH HORN USED ON
120 VAC VOLTAGE RATING
0.29 AMPERE CURRENT RATING
40 W WATTAGE
LAMP INTENSITY 266 LUMEN
LAMP LIFE 3920 HR