United Technologies Corporation Horn KM-250

Description
SINGLE PROJECTOR VIBRATING HORN TYPE 21 3/8 INCH L SIZE COMMERCIAL, INDUSTRIAL, MARINE APPLICATION PIPE MOUNTING CAST ALUMINUM HOUSING MATERIAL 119 DB AT 100 FT, 139 DB AT 10 FT SOUND INTENSITY 250 HZ OUTPUT FREQUENCY 3/4 INCH NPT CONDUIT TAPPING SIZE SOLID BRONZE PROJECTOR MATERIAL AIRCHIME[R] BRAND KM MODEL
Datasheet
Description
SINGLE PROJECTOR VIBRATING HORN TYPE 21 3/8 INCH L SIZE COMMERCIAL, INDUSTRIAL, MARINE APPLICATION PIPE MOUNTING CAST ALUMINUM HOUSING MATERIAL 119 DB AT 100 FT, 139 DB AT 10 FT SOUND INTENSITY 250 HZ OUTPUT FREQUENCY 3/4 INCH NPT CONDUIT TAPPING SIZE SOLID BRONZE PROJECTOR MATERIAL AIRCHIME[R] BRAND KM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SINGLE PROJECTOR VIBRATING HORN TYPE 21 3/8 INCH L SIZE COMMERCIAL, INDUSTRIAL, MARINE APPLICATION PIPE MOUNTING CAST ALUMINUM HOUSING MATERIAL 119 DB AT 100 FT, 139 DB AT 10 FT SOUND INTENSITY 250 HZ OUTPUT FREQUENCY 3/4 INCH NPT CONDUIT TAPPING SIZE SOLID BRONZE PROJECTOR MATERIAL AIRCHIME[R] BRAND KM MODEL
  • SINGLE PROJECTOR VIBRATING HORN TYPE
  • 21 3/8 INCH L SIZE
  • COMMERCIAL, INDUSTRIAL, MARINE APPLICATION
  • PIPE MOUNTING
  • CAST ALUMINUM HOUSING MATERIAL
  • 119 DB AT 100 FT, 139 DB AT 10 FT SOUND INTENSITY
  • 250 HZ OUTPUT FREQUENCY
  • 3/4 INCH NPT CONDUIT TAPPING SIZE
  • SOLID BRONZE PROJECTOR MATERIAL
  • AIRCHIME[R] BRAND
  • KM MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number KM-250
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

31X and 41X Explosion-Proof Vibrating Horns - 31X-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details