UNITED TECHNOLOGIES CORPORATION
KI2105 -- SIREN
United Technologies Corporation
Siren
KI2105
Description
MOTOR DRIVEN TYPE
UL APPROVAL
110 VAC/VDC VOLTAGE RATING
WEATHER PROOF
120 DB AT 1 M SOUND INTENSITY
KLAXON. BRAND
KI21 MODEL
-
United Technologies Corporation
Datasheet
Description
MOTOR DRIVEN TYPE
UL APPROVAL
110 VAC/VDC VOLTAGE RATING
WEATHER PROOF
120 DB AT 1 M SOUND INTENSITY
KLAXON. BRAND
KI21 MODEL
Datasheet
Suppliers
MOTOR DRIVEN TYPE
UL APPROVAL
110 VAC/VDC VOLTAGE RATING
WEATHER PROOF
120 DB AT 1 M SOUND INTENSITY
KLAXON. BRAND
KI21 MODEL
- MOTOR DRIVEN TYPE
- UL APPROVAL
- 110 VAC/VDC VOLTAGE RATING
- WEATHER PROOF
- 120 DB AT 1 M SOUND INTENSITY
- KLAXON. BRAND
- KI21 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Audible Alarms |
|
Product Number
|
KI2105 |
|
Product Name
|
Siren |
|
Agency Approvals
|
UL
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
Features
Outdoor Rated
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details
Mounting
Flush or Panel Mounted; Conduit box, panel mount, surface mount
Agency Approvals
RoHS; RoHS Compliant
Supply Voltage
AC
View Details