United Technologies Corporation Horn K-3

Description
SINGLE PROJECTOR RESONATING AIR HORN TYPE 10-1/4 INCH L SIZE INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING APPLICATION 1/2 INCH PIPE MOUNTING DIE CAST ALUMINUM HOUSING MATERIAL 113 DB AT 100 FT, 133 DB AT 10 FT SOUND INTENSITY 470 HZ OUTPUT FREQUENCY DIE CAST ALUMINUM PROJECTOR MATERIAL AIRCHIME[R] BRAND DIAPHRAGM MATERIAL STAINLESS STEEL K MODEL
Datasheet
Description
SINGLE PROJECTOR RESONATING AIR HORN TYPE 10-1/4 INCH L SIZE INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING APPLICATION 1/2 INCH PIPE MOUNTING DIE CAST ALUMINUM HOUSING MATERIAL 113 DB AT 100 FT, 133 DB AT 10 FT SOUND INTENSITY 470 HZ OUTPUT FREQUENCY DIE CAST ALUMINUM PROJECTOR MATERIAL AIRCHIME[R] BRAND DIAPHRAGM MATERIAL STAINLESS STEEL K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn K-3
SINGLE PROJECTOR RESONATING AIR HORN TYPE 10-1/4 INCH L SIZE INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING APPLICATION 1/2 INCH PIPE MOUNTING DIE CAST ALUMINUM HOUSING MATERIAL 113 DB AT 100 FT, 133 DB AT 10 FT SOUND INTENSITY 470 HZ OUTPUT FREQUENCY DIE CAST ALUMINUM PROJECTOR MATERIAL AIRCHIME[R] BRAND DIAPHRAGM MATERIAL STAINLESS STEEL K MODEL
  • SINGLE PROJECTOR RESONATING AIR HORN TYPE
  • 10-1/4 INCH L SIZE
  • INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING APPLICATION
  • 1/2 INCH PIPE MOUNTING
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 113 DB AT 100 FT, 133 DB AT 10 FT SOUND INTENSITY
  • 470 HZ OUTPUT FREQUENCY
  • DIE CAST ALUMINUM PROJECTOR MATERIAL
  • AIRCHIME[R] BRAND
  • DIAPHRAGM MATERIAL STAINLESS STEEL
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number K-3
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

Horn assembly, 30W, gray - K8593101A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details