United Technologies Corporation Horn K-25

Description
DOUBLE PROJECTOR RESONATING AIR HORN TYPE 12-7/8 INCH L SIZE INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING APPLICATION 1/2 INCH PIPE MOUNTING DIE CAST ALUMINUM HOUSING MATERIAL 115 DB AT 100 FT, 135 DB AT 10 FT SOUND INTENSITY 370/622 HZ OUTPUT FREQUENCY DIE CAST ALUMINUM PROJECTOR MATERIAL AIRCHIME[R] BRAND DIAPHRAGM MATERIAL STAINLESS STEEL K MODEL
Datasheet
Description
DOUBLE PROJECTOR RESONATING AIR HORN TYPE 12-7/8 INCH L SIZE INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING APPLICATION 1/2 INCH PIPE MOUNTING DIE CAST ALUMINUM HOUSING MATERIAL 115 DB AT 100 FT, 135 DB AT 10 FT SOUND INTENSITY 370/622 HZ OUTPUT FREQUENCY DIE CAST ALUMINUM PROJECTOR MATERIAL AIRCHIME[R] BRAND DIAPHRAGM MATERIAL STAINLESS STEEL K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn K-25
DOUBLE PROJECTOR RESONATING AIR HORN TYPE 12-7/8 INCH L SIZE INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING APPLICATION 1/2 INCH PIPE MOUNTING DIE CAST ALUMINUM HOUSING MATERIAL 115 DB AT 100 FT, 135 DB AT 10 FT SOUND INTENSITY 370/622 HZ OUTPUT FREQUENCY DIE CAST ALUMINUM PROJECTOR MATERIAL AIRCHIME[R] BRAND DIAPHRAGM MATERIAL STAINLESS STEEL K MODEL
  • DOUBLE PROJECTOR RESONATING AIR HORN TYPE
  • 12-7/8 INCH L SIZE
  • INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING APPLICATION
  • 1/2 INCH PIPE MOUNTING
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 115 DB AT 100 FT, 135 DB AT 10 FT SOUND INTENSITY
  • 370/622 HZ OUTPUT FREQUENCY
  • DIE CAST ALUMINUM PROJECTOR MATERIAL
  • AIRCHIME[R] BRAND
  • DIAPHRAGM MATERIAL STAINLESS STEEL
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number K-25
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

LSH Litestak® Piezoelectric Horns - LSH-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details