United Technologies Corporation Horn K-2

Description
SINGLE PROJECTOR RESONATING AIR HORN TYPE 12-7/8 INCH L SIZE INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING APPLICATION 1/2 INCH PIPE MOUNTING DIE CAST ALUMINUM HOUSING MATERIAL 110 DB AT 100 FT, 130 DB AT 10 FT SOUND INTENSITY 370 HZ OUTPUT FREQUENCY DIE CAST ALUMINUM PROJECTOR MATERIAL AIRCHIME[R] BRAND DIAPHRAGM MATERIAL STAINLESS STEEL K MODEL
Datasheet
Description
SINGLE PROJECTOR RESONATING AIR HORN TYPE 12-7/8 INCH L SIZE INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING APPLICATION 1/2 INCH PIPE MOUNTING DIE CAST ALUMINUM HOUSING MATERIAL 110 DB AT 100 FT, 130 DB AT 10 FT SOUND INTENSITY 370 HZ OUTPUT FREQUENCY DIE CAST ALUMINUM PROJECTOR MATERIAL AIRCHIME[R] BRAND DIAPHRAGM MATERIAL STAINLESS STEEL K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn K-2
SINGLE PROJECTOR RESONATING AIR HORN TYPE 12-7/8 INCH L SIZE INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING APPLICATION 1/2 INCH PIPE MOUNTING DIE CAST ALUMINUM HOUSING MATERIAL 110 DB AT 100 FT, 130 DB AT 10 FT SOUND INTENSITY 370 HZ OUTPUT FREQUENCY DIE CAST ALUMINUM PROJECTOR MATERIAL AIRCHIME[R] BRAND DIAPHRAGM MATERIAL STAINLESS STEEL K MODEL
  • SINGLE PROJECTOR RESONATING AIR HORN TYPE
  • 12-7/8 INCH L SIZE
  • INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING APPLICATION
  • 1/2 INCH PIPE MOUNTING
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 110 DB AT 100 FT, 130 DB AT 10 FT SOUND INTENSITY
  • 370 HZ OUTPUT FREQUENCY
  • DIE CAST ALUMINUM PROJECTOR MATERIAL
  • AIRCHIME[R] BRAND
  • DIAPHRAGM MATERIAL STAINLESS STEEL
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number K-2
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

Horn assembly, 15W, red - K8593100A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details