United Technologies Corporation Contactor HN53CC024

Description
CONTACTOR, 3 POLE, 30 AMP, 24 V, 3100-30Q928WA. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 3 POLE, 30 AMP, 24 V, 3100-30Q928WA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 18892786 - Radwell International
Willingboro, NJ, United States
Contactor
18892786
Contactor 18892786
CONTACTOR, 3 POLE, 30 AMP, 24 V, 3100-30Q928WA. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 3 POLE, 30 AMP, 24 V, 3100-30Q928WA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 18892786
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KF10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
3 Pole 500A Contactors - MC-500A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
Solid State Overload/Relay - 15937097 - Radwell International
Specs
Continuous Current 5 amps
View Details