United Technologies Corporation Contactor HN52KD025

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 2 POLE, 40 AMP, 24 V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 2 POLE, 40 AMP, 24 V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 18909020 - Radwell International
Willingboro, NJ, United States
Contactor
18909020
Contactor 18909020
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 2 POLE, 40 AMP, 24 V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 2 POLE, 40 AMP, 24 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
CARRIER Contactors & Starters HN52KD025

CARRIER Contactors & Starters HN52KD025

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 18909020
Product Name Contactor Contactor
Number of Poles 2
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 6516397 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 10 to 1.2 amps
View Details
Motor Starters - 206111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 121 HP
Three Phase Power 121 HP
DC Horsepower 121 HP
View Details
Automotive Contactors - 2272229-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
IEC 9 A Contactor - 100-C09EY01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details