United Technologies Corporation Siren EWS-V8-3

Description
3 PHASE MOTOR DRIVEN TYPE 40 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 127 DB AT 100 FT SOUND INTENSITY 600/850 HZ OUTPUT FREQUENCY EDWARDS. BRAND
Datasheet
Description
3 PHASE MOTOR DRIVEN TYPE 40 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 127 DB AT 100 FT SOUND INTENSITY 600/850 HZ OUTPUT FREQUENCY EDWARDS. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 PHASE MOTOR DRIVEN TYPE 40 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 127 DB AT 100 FT SOUND INTENSITY 600/850 HZ OUTPUT FREQUENCY EDWARDS. BRAND
  • 3 PHASE MOTOR DRIVEN TYPE
  • 40 HP POWER RATING
  • CAST ALUMINUM HOUSING MATERIAL
  • NON CORROSIVE
  • 127 DB AT 100 FT SOUND INTENSITY
  • 600/850 HZ OUTPUT FREQUENCY
  • EDWARDS. BRAND
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number EWS-V8-3
Product Name Siren
Frequency 600 to 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

DurAlert™ Audible and Visual Signal - DRTX-AV-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details
Recordable Horn,Flare Style - 855H-R45F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 90 to 260 volts
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details