United Technologies Corporation Siren EWS-V2

Description
SINGLE PHASE MOTOR DRIVEN TYPE 5 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 109 DB AT 100 FT SOUND INTENSITY 460 HZ OUTPUT FREQUENCY EDWARDS. BRAND
Datasheet
Description
SINGLE PHASE MOTOR DRIVEN TYPE 5 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 109 DB AT 100 FT SOUND INTENSITY 460 HZ OUTPUT FREQUENCY EDWARDS. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Siren EWS-V2
SINGLE PHASE MOTOR DRIVEN TYPE 5 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 109 DB AT 100 FT SOUND INTENSITY 460 HZ OUTPUT FREQUENCY EDWARDS. BRAND
  • SINGLE PHASE MOTOR DRIVEN TYPE
  • 5 HP POWER RATING
  • CAST ALUMINUM HOUSING MATERIAL
  • NON CORROSIVE
  • 109 DB AT 100 FT SOUND INTENSITY
  • 460 HZ OUTPUT FREQUENCY
  • EDWARDS. BRAND
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number EWS-V2
Product Name Siren
Frequency 460 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Electronic Sounders - 180705 - RS Components, Ltd.
Specs
Mounting Surface mount
Agency Approvals RoHS; RoHS Compliant
Supply Voltage DC or Battery
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details