United Technologies Corporation Siren EWS-V2-3

Description
3 PHASE MOTOR DRIVEN TYPE 5 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 109 DB AT 100 FT SOUND INTENSITY 460 HZ OUTPUT FREQUENCY EDWARDS. BRAND
Datasheet
Description
3 PHASE MOTOR DRIVEN TYPE 5 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 109 DB AT 100 FT SOUND INTENSITY 460 HZ OUTPUT FREQUENCY EDWARDS. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 PHASE MOTOR DRIVEN TYPE 5 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 109 DB AT 100 FT SOUND INTENSITY 460 HZ OUTPUT FREQUENCY EDWARDS. BRAND
  • 3 PHASE MOTOR DRIVEN TYPE
  • 5 HP POWER RATING
  • CAST ALUMINUM HOUSING MATERIAL
  • NON CORROSIVE
  • 109 DB AT 100 FT SOUND INTENSITY
  • 460 HZ OUTPUT FREQUENCY
  • EDWARDS. BRAND
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number EWS-V2-3
Product Name Siren
Frequency 460 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 85 dB
View Details