United Technologies CorporationStrobe/Flashing Light UnitEGCFR-HDVM
Description
STROBE LIGHT TYPE
POLYCARBONATE LENS, TEXTURED HOUSING MATERIAL
6.8 INCH DIA X 1.6 INCH D SIZE
UL 1971, UL 1638, FCC, CE APPROVAL
16 TO 33 VDC OPERATING VOLTAGE
INDOOR APPLICATION
CEILING/4 INCH SQUARE BOX MOUNTING
XENON LAMP TYPE
CLEAR LENS COLOR
85 DB AT 10 FT SOUND INTENSITY
15/30/75/95 CD LIGHT INTENSITY
OPERATING TEMPERATURE RATING 32 TO 120 DEG F
GENESIS MODEL
United Technologies Corporation
Done
Datasheet
Description
STROBE LIGHT TYPE
POLYCARBONATE LENS, TEXTURED HOUSING MATERIAL
6.8 INCH DIA X 1.6 INCH D SIZE
UL 1971, UL 1638, FCC, CE APPROVAL
16 TO 33 VDC OPERATING VOLTAGE
INDOOR APPLICATION
CEILING/4 INCH SQUARE BOX MOUNTING
XENON LAMP TYPE
CLEAR LENS COLOR
85 DB AT 10 FT SOUND INTENSITY
15/30/75/95 CD LIGHT INTENSITY
OPERATING TEMPERATURE RATING 32 TO 120 DEG F
GENESIS MODEL
STROBE LIGHT TYPE
POLYCARBONATE LENS, TEXTURED HOUSING MATERIAL
6.8 INCH DIA X 1.6 INCH D SIZE
UL 1971, UL 1638, FCC, CE APPROVAL
16 TO 33 VDC OPERATING VOLTAGE
INDOOR APPLICATION
CEILING/4 INCH SQUARE BOX MOUNTING
XENON LAMP TYPE
CLEAR LENS COLOR
85 DB AT 10 FT SOUND INTENSITY
15/30/75/95 CD LIGHT INTENSITY
OPERATING TEMPERATURE RATING 32 TO 120 DEG F
GENESIS MODEL
STROBE LIGHT TYPE
POLYCARBONATE LENS, TEXTURED HOUSING MATERIAL
6.8 INCH DIA X 1.6 INCH D SIZE
UL 1971, UL 1638, FCC, CE APPROVAL
16 TO 33 VDC OPERATING VOLTAGE
INDOOR APPLICATION
CEILING/4 INCH SQUARE BOX MOUNTING
XENON LAMP TYPE
CLEAR LENS COLOR
85 DB AT 10 FT SOUND INTENSITY
15/30/75/95 CD LIGHT INTENSITY
OPERATING TEMPERATURE RATING 32 TO 120 DEG F
GENESIS MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
EGCFR-HDVM
Product Name
Strobe/Flashing Light Unit
Mounting
Ceiling Mounted
Agency Approvals
UL; FCC
Visual Indicators
Strobe
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems