United Technologies Corporation Strobe/Flashing Light Unit EGC-S7VM

Description
STROBE LIGHT TYPE 8.3 INCH DIA X 1.6 INCH D SIZE UL 1971, UL 1638, UL 1408, ULC APPROVAL 16 TO 33 VDC OPERATING VOLTAGE WALL, CEILING MOUNTING XENON LAMP TYPE CLEAR LENS COLOR 80 TO 91 DB AT 10 FT SOUND INTENSITY 15/30/75/95 CD LIGHT INTENSITY OPERATING TEMPERATURE RATING 32 TO 120 DEG F GENESIS MODEL
Datasheet
Description
STROBE LIGHT TYPE 8.3 INCH DIA X 1.6 INCH D SIZE UL 1971, UL 1638, UL 1408, ULC APPROVAL 16 TO 33 VDC OPERATING VOLTAGE WALL, CEILING MOUNTING XENON LAMP TYPE CLEAR LENS COLOR 80 TO 91 DB AT 10 FT SOUND INTENSITY 15/30/75/95 CD LIGHT INTENSITY OPERATING TEMPERATURE RATING 32 TO 120 DEG F GENESIS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - EGC-S7VM - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
EGC-S7VM
Strobe/Flashing Light Unit EGC-S7VM
STROBE LIGHT TYPE 8.3 INCH DIA X 1.6 INCH D SIZE UL 1971, UL 1638, UL 1408, ULC APPROVAL 16 TO 33 VDC OPERATING VOLTAGE WALL, CEILING MOUNTING XENON LAMP TYPE CLEAR LENS COLOR 80 TO 91 DB AT 10 FT SOUND INTENSITY 15/30/75/95 CD LIGHT INTENSITY OPERATING TEMPERATURE RATING 32 TO 120 DEG F GENESIS MODEL
  • STROBE LIGHT TYPE
  • 8.3 INCH DIA X 1.6 INCH D SIZE
  • UL 1971, UL 1638, UL 1408, ULC APPROVAL
  • 16 TO 33 VDC OPERATING VOLTAGE
  • WALL, CEILING MOUNTING
  • XENON LAMP TYPE
  • CLEAR LENS COLOR
  • 80 TO 91 DB AT 10 FT SOUND INTENSITY
  • 15/30/75/95 CD LIGHT INTENSITY
  • OPERATING TEMPERATURE RATING 32 TO 120 DEG F
  • GENESIS MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number EGC-S7VM
Product Name Strobe/Flashing Light Unit
Mounting Ceiling Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Sounder Beacons - 1974733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details