United Technologies Corporation Strobe/Flashing Light Unit EGC-HDVM

Description
STROBE LIGHT TYPE POLYCARBONATE LENS, TEXTURED HOUSING MATERIAL 6.8 INCH DIA X 1.6 INCH D SIZE UL 1971, UL 1638, FCC, CE APPROVAL 16 TO 33 VDC OPERATING VOLTAGE INDOOR APPLICATION CEILING/4 INCH SQUARE BOX MOUNTING XENON LAMP TYPE CLEAR LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 15/30/75/95 CD LIGHT INTENSITY OPERATING TEMPERATURE RATING 32 TO 120 DEG F GENESIS MODEL
Datasheet
Description
STROBE LIGHT TYPE POLYCARBONATE LENS, TEXTURED HOUSING MATERIAL 6.8 INCH DIA X 1.6 INCH D SIZE UL 1971, UL 1638, FCC, CE APPROVAL 16 TO 33 VDC OPERATING VOLTAGE INDOOR APPLICATION CEILING/4 INCH SQUARE BOX MOUNTING XENON LAMP TYPE CLEAR LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 15/30/75/95 CD LIGHT INTENSITY OPERATING TEMPERATURE RATING 32 TO 120 DEG F GENESIS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - EGC-HDVM - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
EGC-HDVM
Strobe/Flashing Light Unit EGC-HDVM
STROBE LIGHT TYPE POLYCARBONATE LENS, TEXTURED HOUSING MATERIAL 6.8 INCH DIA X 1.6 INCH D SIZE UL 1971, UL 1638, FCC, CE APPROVAL 16 TO 33 VDC OPERATING VOLTAGE INDOOR APPLICATION CEILING/4 INCH SQUARE BOX MOUNTING XENON LAMP TYPE CLEAR LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 15/30/75/95 CD LIGHT INTENSITY OPERATING TEMPERATURE RATING 32 TO 120 DEG F GENESIS MODEL
  • STROBE LIGHT TYPE
  • POLYCARBONATE LENS, TEXTURED HOUSING MATERIAL
  • 6.8 INCH DIA X 1.6 INCH D SIZE
  • UL 1971, UL 1638, FCC, CE APPROVAL
  • 16 TO 33 VDC OPERATING VOLTAGE
  • INDOOR APPLICATION
  • CEILING/4 INCH SQUARE BOX MOUNTING
  • XENON LAMP TYPE
  • CLEAR LENS COLOR
  • 85 DB AT 10 FT SOUND INTENSITY
  • 15/30/75/95 CD LIGHT INTENSITY
  • OPERATING TEMPERATURE RATING 32 TO 120 DEG F
  • GENESIS MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number EGC-HDVM
Product Name Strobe/Flashing Light Unit
Mounting Ceiling Mounted
Agency Approvals UL; FCC
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 1974640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Strobe; Strobe
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 24V AC Industrial Horn - 855H-BCA24CDR8 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details