United Technologies Corporation Strobe/Flashing Light Unit EG4RF-S2VM

Description
STROBE LIGHT WITH SPEAKER TYPE UL, ULC, CE APPROVAL 24 V (STROBE), 25 V RMS (SPEAKER) OPERATING VOLTAGE WALL, 4 INCH SQUARE ELECTRICAL BOX MOUNTING XENON LAMP TYPE CLEAR LENS COLOR 90 TO 99 DB AT 1 M/80 TO 89 DB AT 10 FT SOUND INTENSITY 15/30/75/110 CD LIGHT INTENSITY HOUSING COLOR RED TEMPERATURE RATING 32 TO 120 DEG F LEGEND FIRE GENESIS MODEL
Datasheet
Description
STROBE LIGHT WITH SPEAKER TYPE UL, ULC, CE APPROVAL 24 V (STROBE), 25 V RMS (SPEAKER) OPERATING VOLTAGE WALL, 4 INCH SQUARE ELECTRICAL BOX MOUNTING XENON LAMP TYPE CLEAR LENS COLOR 90 TO 99 DB AT 1 M/80 TO 89 DB AT 10 FT SOUND INTENSITY 15/30/75/110 CD LIGHT INTENSITY HOUSING COLOR RED TEMPERATURE RATING 32 TO 120 DEG F LEGEND FIRE GENESIS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - EG4RF-S2VM - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
EG4RF-S2VM
Strobe/Flashing Light Unit EG4RF-S2VM
STROBE LIGHT WITH SPEAKER TYPE UL, ULC, CE APPROVAL 24 V (STROBE), 25 V RMS (SPEAKER) OPERATING VOLTAGE WALL, 4 INCH SQUARE ELECTRICAL BOX MOUNTING XENON LAMP TYPE CLEAR LENS COLOR 90 TO 99 DB AT 1 M/80 TO 89 DB AT 10 FT SOUND INTENSITY 15/30/75/110 CD LIGHT INTENSITY HOUSING COLOR RED TEMPERATURE RATING 32 TO 120 DEG F LEGEND FIRE GENESIS MODEL
  • STROBE LIGHT WITH SPEAKER TYPE
  • UL, ULC, CE APPROVAL
  • 24 V (STROBE), 25 V RMS (SPEAKER) OPERATING VOLTAGE
  • WALL, 4 INCH SQUARE ELECTRICAL BOX MOUNTING
  • XENON LAMP TYPE
  • CLEAR LENS COLOR
  • 90 TO 99 DB AT 1 M/80 TO 89 DB AT 10 FT SOUND INTENSITY
  • 15/30/75/110 CD LIGHT INTENSITY
  • HOUSING COLOR RED
  • TEMPERATURE RATING 32 TO 120 DEG F
  • LEGEND FIRE
  • GENESIS MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number EG4RF-S2VM
Product Name Strobe/Flashing Light Unit
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 1931045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing 1 Hz, Flashing 0.5 Hz, Continuous
Color Green; Green
View Details
Central Display Unit and Horn Strobe for Gas Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
90-260V AC Frame E Rec. Horn Red Beacon - 855H-RC45E4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Red
View Details