United Technologies Corporation Strobe/Flashing Light Unit EG1RF-VM

Description
STROBE LIGHT TYPE 2.75 INCH W X 0.82 INCH D X 4.5 INCH H SIZE UL, ULC, CE APPROVAL 24 VDC OPERATING VOLTAGE WALL MOUNTING XENON LAMP TYPE 0.311 AMPERE OPERATING CURRENT CLEAR LENS COLOR 99 DB AT 1 M/89 DB AT 10 FT SOUND INTENSITY 15/30/75/110 CD LIGHT INTENSITY HOUSING COLOR RED TEMPERATURE RATING 32 TO 120 DEG F LEGEND FIRE GENESIS MODEL
Datasheet
Description
STROBE LIGHT TYPE 2.75 INCH W X 0.82 INCH D X 4.5 INCH H SIZE UL, ULC, CE APPROVAL 24 VDC OPERATING VOLTAGE WALL MOUNTING XENON LAMP TYPE 0.311 AMPERE OPERATING CURRENT CLEAR LENS COLOR 99 DB AT 1 M/89 DB AT 10 FT SOUND INTENSITY 15/30/75/110 CD LIGHT INTENSITY HOUSING COLOR RED TEMPERATURE RATING 32 TO 120 DEG F LEGEND FIRE GENESIS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - EG1RF-VM - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
EG1RF-VM
Strobe/Flashing Light Unit EG1RF-VM
STROBE LIGHT TYPE 2.75 INCH W X 0.82 INCH D X 4.5 INCH H SIZE UL, ULC, CE APPROVAL 24 VDC OPERATING VOLTAGE WALL MOUNTING XENON LAMP TYPE 0.311 AMPERE OPERATING CURRENT CLEAR LENS COLOR 99 DB AT 1 M/89 DB AT 10 FT SOUND INTENSITY 15/30/75/110 CD LIGHT INTENSITY HOUSING COLOR RED TEMPERATURE RATING 32 TO 120 DEG F LEGEND FIRE GENESIS MODEL
  • STROBE LIGHT TYPE
  • 2.75 INCH W X 0.82 INCH D X 4.5 INCH H SIZE
  • UL, ULC, CE APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • WALL MOUNTING
  • XENON LAMP TYPE
  • 0.311 AMPERE OPERATING CURRENT
  • CLEAR LENS COLOR
  • 99 DB AT 1 M/89 DB AT 10 FT SOUND INTENSITY
  • 15/30/75/110 CD LIGHT INTENSITY
  • HOUSING COLOR RED
  • TEMPERATURE RATING 32 TO 120 DEG F
  • LEGEND FIRE
  • GENESIS MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number EG1RF-VM
Product Name Strobe/Flashing Light Unit
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Industrial Horn 24V AC Industrial Horn - 855H-BCA24EDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Beacons - 1226655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount, wall mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details