United Technologies Corporation Horn EG1RF-HDVM

Description
RED COLOR UL, ULC, CE APPROVAL 24 VDC VOLTAGE RATING WALL MOUNTING 0.122/0.16/0.274/0.3 3 AMPERE CURRENT RATING 84.4 DB AT 10 FT SOUND INTENSITY COLOR RED CURRENT RATING (0.129) (0.167)(0.281) (0.337) AMPERE AT 24 VDC (HIGH DECIBEL), (0.122) (0.160) (0.274) (0.330) AMPERE AT 24 VDC (LOW DECIBEL), (0.176) (0.230) (0.397) (0.443) AMPERE AT 24 V (HIGH DECIBEL), (0.162) (0.216) (0.383) (0.429) AMPERE GENESIS MODEL
Datasheet
Description
RED COLOR UL, ULC, CE APPROVAL 24 VDC VOLTAGE RATING WALL MOUNTING 0.122/0.16/0.274/0.3 3 AMPERE CURRENT RATING 84.4 DB AT 10 FT SOUND INTENSITY COLOR RED CURRENT RATING (0.129) (0.167)(0.281) (0.337) AMPERE AT 24 VDC (HIGH DECIBEL), (0.122) (0.160) (0.274) (0.330) AMPERE AT 24 VDC (LOW DECIBEL), (0.176) (0.230) (0.397) (0.443) AMPERE AT 24 V (HIGH DECIBEL), (0.162) (0.216) (0.383) (0.429) AMPERE GENESIS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RED COLOR UL, ULC, CE APPROVAL 24 VDC VOLTAGE RATING WALL MOUNTING 0.122/0.16/0.274/0.3 3 AMPERE CURRENT RATING 84.4 DB AT 10 FT SOUND INTENSITY COLOR RED CURRENT RATING (0.129) (0.167)(0.281) (0.337) AMPERE AT 24 VDC (HIGH DECIBEL), (0.122) (0.160) (0.274) (0.330) AMPERE AT 24 VDC (LOW DECIBEL), (0.176) (0.230) (0.397) (0.443) AMPERE AT 24 V (HIGH DECIBEL), (0.162) (0.216) (0.383) (0.429) AMPERE GENESIS MODEL
  • RED COLOR
  • UL, ULC, CE APPROVAL
  • 24 VDC VOLTAGE RATING
  • WALL MOUNTING
  • 0.122/0.16/0.274/0.33 AMPERE CURRENT RATING
  • 84.4 DB AT 10 FT SOUND INTENSITY
  • COLOR RED
  • CURRENT RATING (0.129) (0.167)(0.281) (0.337) AMPERE AT 24 VDC (HIGH DECIBEL), (0.122) (0.160) (0.274) (0.330) AMPERE AT 24 VDC (LOW DECIBEL), (0.176) (0.230) (0.397) (0.443) AMPERE AT 24 V (HIGH DECIBEL), (0.162) (0.216) (0.383) (0.429) AMPERE
  • GENESIS MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number EG1RF-HDVM
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

55 and 56 Resonating Horns - 56-125-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details