United Technologies Corporation Horn EG1R-P

Description
RED COLOR UL, ULC, CE APPROVAL 24 VDC VOLTAGE RATING WALL MOUNTING 0.013 AMPERE CURRENT RATING 77 DB AT 10 FT SOUND INTENSITY COLOR RED CURRENT RATING 0.013 AMPERE AT 24 VDC, 0.011 AMPERE AT 24 V OPERATING TEMPERATURE 32 DEG F TO 120 DEG F (0 DEG C TO 49 DEG C) SOUND INTENSITY 99 DB AT 1 M, 89 DB AT 10 FT GENESIS MODEL
Datasheet
Description
RED COLOR UL, ULC, CE APPROVAL 24 VDC VOLTAGE RATING WALL MOUNTING 0.013 AMPERE CURRENT RATING 77 DB AT 10 FT SOUND INTENSITY COLOR RED CURRENT RATING 0.013 AMPERE AT 24 VDC, 0.011 AMPERE AT 24 V OPERATING TEMPERATURE 32 DEG F TO 120 DEG F (0 DEG C TO 49 DEG C) SOUND INTENSITY 99 DB AT 1 M, 89 DB AT 10 FT GENESIS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RED COLOR UL, ULC, CE APPROVAL 24 VDC VOLTAGE RATING WALL MOUNTING 0.013 AMPERE CURRENT RATING 77 DB AT 10 FT SOUND INTENSITY COLOR RED CURRENT RATING 0.013 AMPERE AT 24 VDC, 0.011 AMPERE AT 24 V OPERATING TEMPERATURE 32 DEG F TO 120 DEG F (0 DEG C TO 49 DEG C) SOUND INTENSITY 99 DB AT 1 M, 89 DB AT 10 FT GENESIS MODEL
  • RED COLOR
  • UL, ULC, CE APPROVAL
  • 24 VDC VOLTAGE RATING
  • WALL MOUNTING
  • 0.013 AMPERE CURRENT RATING
  • 77 DB AT 10 FT SOUND INTENSITY
  • COLOR RED
  • CURRENT RATING 0.013 AMPERE AT 24 VDC, 0.011 AMPERE AT 24 V
  • OPERATING TEMPERATURE 32 DEG F TO 120 DEG F (0 DEG C TO 49 DEG C)
  • SOUND INTENSITY 99 DB AT 1 M, 89 DB AT 10 FT
  • GENESIS MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number EG1R-P
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

Grille for 350 Horn, Flush Mount - FG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details