United Technologies Corporation Strobe/Flashing Light Unit EG1R-HDVM

Description
STROBE LIGHT WITH HORN TYPE 2.75 INCH W X 0.82 INCH D X 4.5 INCH H SIZE UL, ULC, CE APPROVAL 24 VDC OPERATING VOLTAGE WALL MOUNTING XENON LAMP TYPE 0.337 AMPERE (HIGH SOUND), 0.33 AMPERE (LOW SOUND) OPERATING CURRENT CLEAR LENS COLOR 98.6 DB AT 1 M/88.6 DB AT 10 FT (STEADY), 94.4 DB AT 1 M/84.4 DB AT 10 FT (TEMPORAL) SOUND INTENSITY 15/30/75/110 CD LIGHT INTENSITY HOUSING COLOR RED TEMPERATURE RATING 32 TO 120 DEG F GENESIS MODEL
Datasheet
Description
STROBE LIGHT WITH HORN TYPE 2.75 INCH W X 0.82 INCH D X 4.5 INCH H SIZE UL, ULC, CE APPROVAL 24 VDC OPERATING VOLTAGE WALL MOUNTING XENON LAMP TYPE 0.337 AMPERE (HIGH SOUND), 0.33 AMPERE (LOW SOUND) OPERATING CURRENT CLEAR LENS COLOR 98.6 DB AT 1 M/88.6 DB AT 10 FT (STEADY), 94.4 DB AT 1 M/84.4 DB AT 10 FT (TEMPORAL) SOUND INTENSITY 15/30/75/110 CD LIGHT INTENSITY HOUSING COLOR RED TEMPERATURE RATING 32 TO 120 DEG F GENESIS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - EG1R-HDVM - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
EG1R-HDVM
Strobe/Flashing Light Unit EG1R-HDVM
STROBE LIGHT WITH HORN TYPE 2.75 INCH W X 0.82 INCH D X 4.5 INCH H SIZE UL, ULC, CE APPROVAL 24 VDC OPERATING VOLTAGE WALL MOUNTING XENON LAMP TYPE 0.337 AMPERE (HIGH SOUND), 0.33 AMPERE (LOW SOUND) OPERATING CURRENT CLEAR LENS COLOR 98.6 DB AT 1 M/88.6 DB AT 10 FT (STEADY), 94.4 DB AT 1 M/84.4 DB AT 10 FT (TEMPORAL) SOUND INTENSITY 15/30/75/110 CD LIGHT INTENSITY HOUSING COLOR RED TEMPERATURE RATING 32 TO 120 DEG F GENESIS MODEL
  • STROBE LIGHT WITH HORN TYPE
  • 2.75 INCH W X 0.82 INCH D X 4.5 INCH H SIZE
  • UL, ULC, CE APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • WALL MOUNTING
  • XENON LAMP TYPE
  • 0.337 AMPERE (HIGH SOUND), 0.33 AMPERE (LOW SOUND) OPERATING CURRENT
  • CLEAR LENS COLOR
  • 98.6 DB AT 1 M/88.6 DB AT 10 FT (STEADY), 94.4 DB AT 1 M/84.4 DB AT 10 FT (TEMPORAL) SOUND INTENSITY
  • 15/30/75/110 CD LIGHT INTENSITY
  • HOUSING COLOR RED
  • TEMPERATURE RATING 32 TO 120 DEG F
  • GENESIS MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number EG1R-HDVM
Product Name Strobe/Flashing Light Unit
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 1999740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Base mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Remote Door Entrance Module for Gaslab Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 12V DC Industrial Horn - 855H-BCD12BDR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details