United Technologies Corporation Strobe/Flashing Light Unit EG1-VM

Description
STROBE LIGHT TYPE 2.75 INCH W X 0.82 INCH D X 4.5 INCH H SIZE UL, ULC, CE APPROVAL 24 VDC OPERATING VOLTAGE WALL MOUNTING XENON LAMP TYPE 0.311 AMPERE OPERATING CURRENT CLEAR LENS COLOR 99 DB AT 1 M/89 DB AT 10 FT SOUND INTENSITY 15/30/75/110 CD LIGHT INTENSITY HOUSING COLOR WHITE TEMPERATURE RATING 32 TO 120 DEG F GENESIS MODEL
Datasheet
Description
STROBE LIGHT TYPE 2.75 INCH W X 0.82 INCH D X 4.5 INCH H SIZE UL, ULC, CE APPROVAL 24 VDC OPERATING VOLTAGE WALL MOUNTING XENON LAMP TYPE 0.311 AMPERE OPERATING CURRENT CLEAR LENS COLOR 99 DB AT 1 M/89 DB AT 10 FT SOUND INTENSITY 15/30/75/110 CD LIGHT INTENSITY HOUSING COLOR WHITE TEMPERATURE RATING 32 TO 120 DEG F GENESIS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - EG1-VM - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
EG1-VM
Strobe/Flashing Light Unit EG1-VM
STROBE LIGHT TYPE 2.75 INCH W X 0.82 INCH D X 4.5 INCH H SIZE UL, ULC, CE APPROVAL 24 VDC OPERATING VOLTAGE WALL MOUNTING XENON LAMP TYPE 0.311 AMPERE OPERATING CURRENT CLEAR LENS COLOR 99 DB AT 1 M/89 DB AT 10 FT SOUND INTENSITY 15/30/75/110 CD LIGHT INTENSITY HOUSING COLOR WHITE TEMPERATURE RATING 32 TO 120 DEG F GENESIS MODEL
  • STROBE LIGHT TYPE
  • 2.75 INCH W X 0.82 INCH D X 4.5 INCH H SIZE
  • UL, ULC, CE APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • WALL MOUNTING
  • XENON LAMP TYPE
  • 0.311 AMPERE OPERATING CURRENT
  • CLEAR LENS COLOR
  • 99 DB AT 1 M/89 DB AT 10 FT SOUND INTENSITY
  • 15/30/75/110 CD LIGHT INTENSITY
  • HOUSING COLOR WHITE
  • TEMPERATURE RATING 32 TO 120 DEG F
  • GENESIS MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number EG1-VM
Product Name Strobe/Flashing Light Unit
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V DC Industrial Horn - 855H-BCD24BDR7 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-D-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
Sounder Beacons - 142188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Steady, Flashing
Color Amber; Amber
View Details
Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details