United Technologies Corporation Horn EG1-P

Description
LOW PROFILE TYPE 2.75 INCH W X 0.82 INCH D X 4.5 INCH H SIZE WHITE COLOR UL APPROVAL 24 VDC VOLTAGE RATING WALL MOUNTING 0.013 AMPERE AT 24 VDC CURRENT RATING 87 DB AT 1 M (ANECHOIC), 77 DB AT 10 FT (REVERBERANT) SOUND INTENSITY TEMPERATURE RATING 32 TO 120 DEG F GENESIS MODEL
Datasheet
Description
LOW PROFILE TYPE 2.75 INCH W X 0.82 INCH D X 4.5 INCH H SIZE WHITE COLOR UL APPROVAL 24 VDC VOLTAGE RATING WALL MOUNTING 0.013 AMPERE AT 24 VDC CURRENT RATING 87 DB AT 1 M (ANECHOIC), 77 DB AT 10 FT (REVERBERANT) SOUND INTENSITY TEMPERATURE RATING 32 TO 120 DEG F GENESIS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn EG1-P
LOW PROFILE TYPE 2.75 INCH W X 0.82 INCH D X 4.5 INCH H SIZE WHITE COLOR UL APPROVAL 24 VDC VOLTAGE RATING WALL MOUNTING 0.013 AMPERE AT 24 VDC CURRENT RATING 87 DB AT 1 M (ANECHOIC), 77 DB AT 10 FT (REVERBERANT) SOUND INTENSITY TEMPERATURE RATING 32 TO 120 DEG F GENESIS MODEL
  • LOW PROFILE TYPE
  • 2.75 INCH W X 0.82 INCH D X 4.5 INCH H SIZE
  • WHITE COLOR
  • UL APPROVAL
  • 24 VDC VOLTAGE RATING
  • WALL MOUNTING
  • 0.013 AMPERE AT 24 VDC CURRENT RATING
  • 87 DB AT 1 M (ANECHOIC), 77 DB AT 10 FT (REVERBERANT) SOUND INTENSITY
  • TEMPERATURE RATING 32 TO 120 DEG F
  • GENESIS MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number EG1-P
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

LSH Litestak® Piezoelectric Horns - LSH-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details