United Technologies Corporation Fire Alarm Panel E-FSC502GD

Description
5-ZONE CONTROL TYPE 14-15/64 INCH W X 19-1/2 INCH H SIZE 1 AMPERE AT 30 VDC CONTACT RATING UL, ULC APPROVAL SURFACE/SEMI FLUSH MOUNTING GRAY BODY FINISH (1) CLASS A, (2) CLASS B SIGNAL CONTACT TYPE 2 AMPERE SIGNAL CURRENT PER CONTACT 3.5 AMPERE SIGNAL CURRENT PER PANEL (2) CLASS A, (5) CLASS B INITIATING CONTACT TYPE OPERATING TEMPERATURE 32 TO 120 DEG F APPLICATION ALARM WITH OR WITHOUT SMOKE DETECTOR VERIFICATION INCLUDING DISCRIMINATION OF CONTACT DEVICES E-FSC MODEL
Datasheet
Description
5-ZONE CONTROL TYPE 14-15/64 INCH W X 19-1/2 INCH H SIZE 1 AMPERE AT 30 VDC CONTACT RATING UL, ULC APPROVAL SURFACE/SEMI FLUSH MOUNTING GRAY BODY FINISH (1) CLASS A, (2) CLASS B SIGNAL CONTACT TYPE 2 AMPERE SIGNAL CURRENT PER CONTACT 3.5 AMPERE SIGNAL CURRENT PER PANEL (2) CLASS A, (5) CLASS B INITIATING CONTACT TYPE OPERATING TEMPERATURE 32 TO 120 DEG F APPLICATION ALARM WITH OR WITHOUT SMOKE DETECTOR VERIFICATION INCLUDING DISCRIMINATION OF CONTACT DEVICES E-FSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Panel - E-FSC502GD - United Technologies Corporation
Farmington, CT, USA
Fire Alarm Panel
E-FSC502GD
Fire Alarm Panel E-FSC502GD
5-ZONE CONTROL TYPE 14-15/64 INCH W X 19-1/2 INCH H SIZE 1 AMPERE AT 30 VDC CONTACT RATING UL, ULC APPROVAL SURFACE/SEMI FLUSH MOUNTING GRAY BODY FINISH (1) CLASS A, (2) CLASS B SIGNAL CONTACT TYPE 2 AMPERE SIGNAL CURRENT PER CONTACT 3.5 AMPERE SIGNAL CURRENT PER PANEL (2) CLASS A, (5) CLASS B INITIATING CONTACT TYPE OPERATING TEMPERATURE 32 TO 120 DEG F APPLICATION ALARM WITH OR WITHOUT SMOKE DETECTOR VERIFICATION INCLUDING DISCRIMINATION OF CONTACT DEVICES E-FSC MODEL
  • 5-ZONE CONTROL TYPE
  • 14-15/64 INCH W X 19-1/2 INCH H SIZE
  • 1 AMPERE AT 30 VDC CONTACT RATING
  • UL, ULC APPROVAL
  • SURFACE/SEMI FLUSH MOUNTING
  • GRAY BODY FINISH
  • (1) CLASS A, (2) CLASS B SIGNAL CONTACT TYPE
  • 2 AMPERE SIGNAL CURRENT PER CONTACT
  • 3.5 AMPERE SIGNAL CURRENT PER PANEL
  • (2) CLASS A, (5) CLASS B INITIATING CONTACT TYPE
  • OPERATING TEMPERATURE 32 TO 120 DEG F
  • APPLICATION ALARM WITH OR WITHOUT SMOKE DETECTOR VERIFICATION INCLUDING DISCRIMINATION OF CONTACT DEVICES
  • E-FSC MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Control Panels
Product Number E-FSC502GD
Product Name Fire Alarm Panel
Panel Type Fire Alarm
Agency Approvals UL; ULC
Length 19.5 inch (495 mm)
Width 14.23 inch (362 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Pack Control Panel - CPP - Thermon, Inc
Specs
Panel Type Power Control; Heating Control
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Temperature Control Panels - WATTCO™ - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Aluminum Box With Hinged Door - FCW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 23.62 inch (150 to 600 mm)
Width 5.91 to 15.75 inch (150 to 400 mm)
View Details
Open / Close Push Button Control Panel - Model PBOC-10 - Indelac Controls, Inc.
Specs
Panel Type Power Control
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details