United Technologies CorporationFire Alarm PanelE-FSC302R
Description
3-ZONE CONTROL TYPE
14-15/64 INCH W X 19-1/2 INCH H SIZE
1 AMPERE AT 30 VDC CONTACT RATING
UL, ULC APPROVAL
SURFACE/SEMI FLUSH MOUNTING
RED BODY FINISH
(2) CLASS B SIGNAL CONTACT TYPE
2 AMPERE SIGNAL CURRENT PER CONTACT
3.5 AMPERE SIGNAL CURRENT PER PANEL
(3) CLASS (B) INITIATING CONTACT TYPE
OPERATING TEMPERATURE 32 TO 120 DEG F
APPLICATION ALARM WITH OR WITHOUT SMOKE DETECTOR VERIFICATION INCLUDING DISCRIMINATION OF CONTACT DEVICES
E-FSC MODEL
United Technologies Corporation
Done
Datasheet
Description
3-ZONE CONTROL TYPE
14-15/64 INCH W X 19-1/2 INCH H SIZE
1 AMPERE AT 30 VDC CONTACT RATING
UL, ULC APPROVAL
SURFACE/SEMI FLUSH MOUNTING
RED BODY FINISH
(2) CLASS B SIGNAL CONTACT TYPE
2 AMPERE SIGNAL CURRENT PER CONTACT
3.5 AMPERE SIGNAL CURRENT PER PANEL
(3) CLASS (B) INITIATING CONTACT TYPE
OPERATING TEMPERATURE 32 TO 120 DEG F
APPLICATION ALARM WITH OR WITHOUT SMOKE DETECTOR VERIFICATION INCLUDING DISCRIMINATION OF CONTACT DEVICES
E-FSC MODEL
3-ZONE CONTROL TYPE
14-15/64 INCH W X 19-1/2 INCH H SIZE
1 AMPERE AT 30 VDC CONTACT RATING
UL, ULC APPROVAL
SURFACE/SEMI FLUSH MOUNTING
RED BODY FINISH
(2) CLASS B SIGNAL CONTACT TYPE
2 AMPERE SIGNAL CURRENT PER CONTACT
3.5 AMPERE SIGNAL CURRENT PER PANEL
(3) CLASS (B) INITIATING CONTACT TYPE
OPERATING TEMPERATURE 32 TO 120 DEG F
APPLICATION ALARM WITH OR WITHOUT SMOKE DETECTOR VERIFICATION INCLUDING DISCRIMINATION OF CONTACT DEVICES
E-FSC MODEL
3-ZONE CONTROL TYPE
14-15/64 INCH W X 19-1/2 INCH H SIZE
1 AMPERE AT 30 VDC CONTACT RATING
UL, ULC APPROVAL
SURFACE/SEMI FLUSH MOUNTING
RED BODY FINISH
(2) CLASS B SIGNAL CONTACT TYPE
2 AMPERE SIGNAL CURRENT PER CONTACT
3.5 AMPERE SIGNAL CURRENT PER PANEL
(3) CLASS (B) INITIATING CONTACT TYPE
OPERATING TEMPERATURE 32 TO 120 DEG F
APPLICATION ALARM WITH OR WITHOUT SMOKE DETECTOR VERIFICATION INCLUDING DISCRIMINATION OF CONTACT DEVICES