United Technologies Corporation Horn CA

Description
SINGLE PROJECTOR RESONATING AIR HORN TYPE 4.75 INCH L SIZE INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING APPLICATION BRACKET, PIPE MOUNTING CORROSION RESISTANT CAST BRONZE HOUSING MATERIAL 104 DB AT 100 FT SOUND INTENSITY 745 HZ OUTPUT FREQUENCY 3/8 INCH NPT CONDUIT TAPPING SIZE DIAPHRAGM MATERIAL STAINLESS STEEL CA MODEL
Datasheet
Description
SINGLE PROJECTOR RESONATING AIR HORN TYPE 4.75 INCH L SIZE INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING APPLICATION BRACKET, PIPE MOUNTING CORROSION RESISTANT CAST BRONZE HOUSING MATERIAL 104 DB AT 100 FT SOUND INTENSITY 745 HZ OUTPUT FREQUENCY 3/8 INCH NPT CONDUIT TAPPING SIZE DIAPHRAGM MATERIAL STAINLESS STEEL CA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn CA
SINGLE PROJECTOR RESONATING AIR HORN TYPE 4.75 INCH L SIZE INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING APPLICATION BRACKET, PIPE MOUNTING CORROSION RESISTANT CAST BRONZE HOUSING MATERIAL 104 DB AT 100 FT SOUND INTENSITY 745 HZ OUTPUT FREQUENCY 3/8 INCH NPT CONDUIT TAPPING SIZE DIAPHRAGM MATERIAL STAINLESS STEEL CA MODEL
  • SINGLE PROJECTOR RESONATING AIR HORN TYPE
  • 4.75 INCH L SIZE
  • INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING APPLICATION
  • BRACKET, PIPE MOUNTING
  • CORROSION RESISTANT CAST BRONZE HOUSING MATERIAL
  • 104 DB AT 100 FT SOUND INTENSITY
  • 745 HZ OUTPUT FREQUENCY
  • 3/8 INCH NPT CONDUIT TAPPING SIZE
  • DIAPHRAGM MATERIAL STAINLESS STEEL
  • CA MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number CA
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

52 Resonating Horns - 52-024-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details