United Technologies Corporation Horn B-N-8590-E5

Description
DOUBLE PROJECTOR VIBRATING HORN TYPE 17-3/4 INCH L X 7-1/8 INCH D SIZE UL APPROVAL ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION 12 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING NEMA 4X ENCLOSURE 1.6 AMPERE CURRENT RATING 19.2 VA POWER RATING EPOXY FINISHED DIE CAST ALUMINUM HOUSING MATERIAL 95 DB AT 10 FT SOUND INTENSITY 1/2 INCH CONDUIT TAPPING SIZE SEAMLESS STEEL PROJECTOR MATERIAL ADAPTAHORN[R] BRAND DC COIL RESISTANCE 3 OHM PROJECTOR SIZE 7 INCH WITH CAST ALUMINUM THREADED RING B-N-8590 MODEL
Datasheet
Description
DOUBLE PROJECTOR VIBRATING HORN TYPE 17-3/4 INCH L X 7-1/8 INCH D SIZE UL APPROVAL ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION 12 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING NEMA 4X ENCLOSURE 1.6 AMPERE CURRENT RATING 19.2 VA POWER RATING EPOXY FINISHED DIE CAST ALUMINUM HOUSING MATERIAL 95 DB AT 10 FT SOUND INTENSITY 1/2 INCH CONDUIT TAPPING SIZE SEAMLESS STEEL PROJECTOR MATERIAL ADAPTAHORN[R] BRAND DC COIL RESISTANCE 3 OHM PROJECTOR SIZE 7 INCH WITH CAST ALUMINUM THREADED RING B-N-8590 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOUBLE PROJECTOR VIBRATING HORN TYPE 17-3/4 INCH L X 7-1/8 INCH D SIZE UL APPROVAL ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION 12 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING NEMA 4X ENCLOSURE 1.6 AMPERE CURRENT RATING 19.2 VA POWER RATING EPOXY FINISHED DIE CAST ALUMINUM HOUSING MATERIAL 95 DB AT 10 FT SOUND INTENSITY 1/2 INCH CONDUIT TAPPING SIZE SEAMLESS STEEL PROJECTOR MATERIAL ADAPTAHORN[R] BRAND DC COIL RESISTANCE 3 OHM PROJECTOR SIZE 7 INCH WITH CAST ALUMINUM THREADED RING B-N-8590 MODEL
  • DOUBLE PROJECTOR VIBRATING HORN TYPE
  • 17-3/4 INCH L X 7-1/8 INCH D SIZE
  • UL APPROVAL
  • ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION
  • 12 VAC AT 60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • NEMA 4X ENCLOSURE
  • 1.6 AMPERE CURRENT RATING
  • 19.2 VA POWER RATING
  • EPOXY FINISHED DIE CAST ALUMINUM HOUSING MATERIAL
  • 95 DB AT 10 FT SOUND INTENSITY
  • 1/2 INCH CONDUIT TAPPING SIZE
  • SEAMLESS STEEL PROJECTOR MATERIAL
  • ADAPTAHORN[R] BRAND
  • DC COIL RESISTANCE 3 OHM
  • PROJECTOR SIZE 7 INCH
  • WITH CAST ALUMINUM THREADED RING
  • B-N-8590 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number B-N-8590-E5
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

Grille for 350 Horn, Flush Mount - FG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details